Belden Inc. Multiple Conductor Cables 9729 06010000

Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6937-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6937-10000-ND
Multiple Conductor Cables BEL6937-10000-ND
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 10000' (3048.0m)

4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden - 93C8947 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden
93C8947
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden 93C8947
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6937-10000-ND 93C8947
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details