Belden Inc. Shld Multipair, 2 Pair, 24Awg, 7.62M; Cable Shielding Belden 9729-060

Description
SHLD MULTIPAIR, 2 PAIR, 24AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 24AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 24Awg, 7.62M; Cable Shielding Belden - 99Y5207 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 24Awg, 7.62M; Cable Shielding Belden
99Y5207
Shld Multipair, 2 Pair, 24Awg, 7.62M; Cable Shielding Belden 99Y5207
SHLD MULTIPAIR, 2 PAIR, 24AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 24AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5207
Product Name Shld Multipair, 2 Pair, 24Awg, 7.62M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6400A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details