Belden Inc. Multiple Conductor Cables 9728 060100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1878-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1878-100-ND
Multiple Conductor Cables BEL1878-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO - 70005400 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO
70005400
MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO 70005400
MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO

MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO

Supplier's Site
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K6361 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
87K6361
Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden 87K6361
SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Audio Cables Cable Assemblies
Product Number BEL1878-100-ND 70005400 87K6361
Product Name Multiple Conductor Cables MULTIPAIR, 4 PR, 24AWG (7X32), SHILEDED, COMPUTER CABLE, DATALENE INSULATED CHRO Shielded Cable Multipair, 4Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details