PLUG, 4MM, YELLOW, 5PK, KST; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:Solder;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20T9404 |
| Product Name | Plug, 4Mm, Yellow, 5Pk, Kst; Gender Hirschmann Test And Measurement |
| Gender | Male / Plug |