Hirschmann™, A BELDEN BRAND Plug, 4Mm, Laminated, Red, Pk5; Gender Hirschmann Test And Measurement 972518101

Description
PLUG, 4MM, LAMINATED, RED, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, LAMINATED, RED, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Laminated, Red, Pk5; Gender Hirschmann Test And Measurement - 24M3295 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Laminated, Red, Pk5; Gender Hirschmann Test And Measurement
24M3295
Plug, 4Mm, Laminated, Red, Pk5; Gender Hirschmann Test And Measurement 24M3295
PLUG, 4MM, LAMINATED, RED, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, LAMINATED, RED, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M3295
Product Name Plug, 4Mm, Laminated, Red, Pk5; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details