Hirschmann™, A BELDEN BRAND Plug, 4Mm, Laminated, Black, Pk5; Gender Hirschmann Test And Measurement 972518100

Description
PLUG, 4MM, LAMINATED, BLACK, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 4MM, LAMINATED, BLACK, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Laminated, Black, Pk5; Gender Hirschmann Test And Measurement - 24M3294 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Laminated, Black, Pk5; Gender Hirschmann Test And Measurement
24M3294
Plug, 4Mm, Laminated, Black, Pk5; Gender Hirschmann Test And Measurement 24M3294
PLUG, 4MM, LAMINATED, BLACK, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, LAMINATED, BLACK, PK5; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M3294
Product Name Plug, 4Mm, Laminated, Black, Pk5; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details