Hirschmann™, A BELDEN BRAND Test Lead Set, Probe-Banana Plug, 16A; Test Connector Type A Hirschmann Test And Measurement 972425012

Description
TEST LEAD SET, PROBE-BANANA PLUG, 16A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, PROBE-BANANA PLUG, 16A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Probe-Banana Plug, 16A; Test Connector Type A Hirschmann Test And Measurement - 71AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Probe-Banana Plug, 16A; Test Connector Type A Hirschmann Test And Measurement
71AC1072
Test Lead Set, Probe-Banana Plug, 16A; Test Connector Type A Hirschmann Test And Measurement 71AC1072
TEST LEAD SET, PROBE-BANANA PLUG, 16A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes

TEST LEAD SET, PROBE-BANANA PLUG, 16A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1072
Product Name Test Lead Set, Probe-Banana Plug, 16A; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Shrouded R/A Banana Plug Jumper, 18 AWG PVC Test Lead - 9137 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details