Hirschmann™, A BELDEN BRAND Test Lead Set, Blk, Red; Test Connector Type A Hirschmann Test And Measurement 972425002

Description
TEST LEAD SET, BLK, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLK, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Blk, Red; Test Connector Type A Hirschmann Test And Measurement - 93T7861 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk, Red; Test Connector Type A Hirschmann Test And Measurement
93T7861
Test Lead Set, Blk, Red; Test Connector Type A Hirschmann Test And Measurement 93T7861
TEST LEAD SET, BLK, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead RoHS Compliant: Yes

TEST LEAD SET, BLK, RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 93T7861
Product Name Test Lead Set, Blk, Red; Test Connector Type A Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.187
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details