Hirschmann™, A BELDEN BRAND Crocodile Clip, 30Mm, Green/yellow, 32A; Connector Type Hirschmann Test And Measurement 972405188

Description
CROCODILE CLIP, 30MM, GREEN/YELLOW, 32A; Connector Type:Crocodile Clip; Current Rating:32A; Jaw Opening Max:30mm; Insulator Colour:Green, Yellow; Product Range:AK 2 B 2540 I Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 30MM, GREEN/YELLOW, 32A; Connector Type:Crocodile Clip; Current Rating:32A; Jaw Opening Max:30mm; Insulator Colour:Green, Yellow; Product Range:AK 2 B 2540 I Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 30Mm, Green/yellow, 32A; Connector Type Hirschmann Test And Measurement - 71AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 30Mm, Green/yellow, 32A; Connector Type Hirschmann Test And Measurement
71AC1071
Crocodile Clip, 30Mm, Green/yellow, 32A; Connector Type Hirschmann Test And Measurement 71AC1071
CROCODILE CLIP, 30MM, GREEN/YELLOW, 32A; Connector Type:Crocodile Clip; Current Rating:32A; Jaw Opening Max:30mm; Insulator Colour:Green, Yellow; Product Range:AK 2 B 2540 I Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CROCODILE CLIP, 30MM, GREEN/YELLOW, 32A; Connector Type:Crocodile Clip; Current Rating:32A; Jaw Opening Max:30mm; Insulator Colour:Green, Yellow; Product Range:AK 2 B 2540 I Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1071
Product Name Crocodile Clip, 30Mm, Green/yellow, 32A; Connector Type Hirschmann Test And Measurement
Current Rating 32.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details