The Conn Banana Socket, part number 71AC1629, is designed for panel mounting and features a solder connection. It has a rated current of 24A and a voltage rating of 1000V AC/DC, making it suitable for various applications. The socket is constructed from brass with gold plating, ensuring good conductivity and corrosion resistance. It is compliant with IEC 61010 standards and is rated for measurement category CAT III. The operating temperature range is from -40 °C to +80 °C. The installation requires a hole diameter of 12.2 mm, and it is compatible with wall thicknesses between 1 mm and 10 mm. The product is available in yellow, which is indicated in its description.
CONN, BANANA, SOCKET, 24A, SOLDER, YEL; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC1629 |
| Product Name | Conn, Banana, Socket, 24A, Solder, Yel; Gender Hirschmann Test And Measurement |
| Mounting | Panel Mount |