Hirschmann™, A BELDEN BRAND Conn, Banana, Socket, 24A, Solder, Red; Gender Hirschmann Test And Measurement 972363101

Description
CONN, BANANA, SOCKET, 24A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, SOCKET, 24A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Socket, 24A, Solder, Red; Gender Hirschmann Test And Measurement - 71AC1627 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Socket, 24A, Solder, Red; Gender Hirschmann Test And Measurement
71AC1627
Conn, Banana, Socket, 24A, Solder, Red; Gender Hirschmann Test And Measurement 71AC1627
CONN, BANANA, SOCKET, 24A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, SOCKET, 24A, SOLDER, RED; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1627
Product Name Conn, Banana, Socket, 24A, Solder, Red; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products