Hirschmann™, A BELDEN BRAND Conn, Banana, Socket, 24A, Solder, Blk; Gender Hirschmann Test And Measurement 972363100

Description
CONN, BANANA, SOCKET, 24A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, SOCKET, 24A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Socket, 24A, Solder, Blk; Gender Hirschmann Test And Measurement - 71AC1626 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Socket, 24A, Solder, Blk; Gender Hirschmann Test And Measurement
71AC1626
Conn, Banana, Socket, 24A, Solder, Blk; Gender Hirschmann Test And Measurement 71AC1626
CONN, BANANA, SOCKET, 24A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, SOCKET, 24A, SOLDER, BLK; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1626
Product Name Conn, Banana, Socket, 24A, Solder, Blk; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details