Hirschmann™, A BELDEN BRAND Socket, 4Mm, Shrouded, Yel/grn, Pk5; Gender Hirschmann Test And Measurement 972361188

Description
SOCKET, 4MM, SHROUDED, YEL/GRN, PK5; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
SOCKET, 4MM, SHROUDED, YEL/GRN, PK5; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Shrouded, Yel/grn, Pk5; Gender Hirschmann Test And Measurement - 72C1540 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Shrouded, Yel/grn, Pk5; Gender Hirschmann Test And Measurement
72C1540
Socket, 4Mm, Shrouded, Yel/grn, Pk5; Gender Hirschmann Test And Measurement 72C1540
SOCKET, 4MM, SHROUDED, YEL/GRN, PK5; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, SHROUDED, YEL/GRN, PK5; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1540
Product Name Socket, 4Mm, Shrouded, Yel/grn, Pk5; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products