Hirschmann™, A BELDEN BRAND Socket, 4Mm, Shrouded, Black, Pk5, Pki; Gender Hirschmann Test And Measurement 972361100

Description
SOCKET, 4MM, SHROUDED, BLACK, PK5, PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SHROUDED, BLACK, PK5, PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Shrouded, Black, Pk5, Pki; Gender Hirschmann Test And Measurement - 72C1537 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Shrouded, Black, Pk5, Pki; Gender Hirschmann Test And Measurement
72C1537
Socket, 4Mm, Shrouded, Black, Pk5, Pki; Gender Hirschmann Test And Measurement 72C1537
SOCKET, 4MM, SHROUDED, BLACK, PK5, PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, SHROUDED, BLACK, PK5, PKI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:24A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1537
Product Name Socket, 4Mm, Shrouded, Black, Pk5, Pki; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details