Hirschmann™, A BELDEN BRAND Socket, 4Mm, Shrouded, Red, Pk5 , Seb; Gender Hirschmann Test And Measurement 972356101

Description
SOCKET, 4MM, SHROUDED, RED, PK5 , SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BRASS; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet
Description
SOCKET, 4MM, SHROUDED, RED, PK5 , SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BRASS; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Shrouded, Red, Pk5 , Seb; Gender Hirschmann Test And Measurement - 72C1535 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Shrouded, Red, Pk5 , Seb; Gender Hirschmann Test And Measurement
72C1535
Socket, 4Mm, Shrouded, Red, Pk5 , Seb; Gender Hirschmann Test And Measurement 72C1535
SOCKET, 4MM, SHROUDED, RED, PK5 , SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BRASS; CONTACT TERMINATION ROHS COMPLIANT: YES

SOCKET, 4MM, SHROUDED, RED, PK5 , SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BRASS; CONTACT TERMINATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1535
Product Name Socket, 4Mm, Shrouded, Red, Pk5 , Seb; Gender Hirschmann Test And Measurement
Mounting PANEL MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details