Hirschmann™, A BELDEN BRAND Socket, 4Mm, Shrouded, Black, Pk5, Seb; Gender Hirschmann Test And Measurement 972356100

Description
SOCKET, 4MM, SHROUDED, BLACK, PK5, SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:BLACK;CONTACT MATERIAL:BRASS;CONTA CT TERMINATION ROHS COMPLIANT: YES
Datasheet
Description
SOCKET, 4MM, SHROUDED, BLACK, PK5, SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:BLACK;CONTACT MATERIAL:BRASS;CONTA CT TERMINATION ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Shrouded, Black, Pk5, Seb; Gender Hirschmann Test And Measurement - 72C1533 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Shrouded, Black, Pk5, Seb; Gender Hirschmann Test And Measurement
72C1533
Socket, 4Mm, Shrouded, Black, Pk5, Seb; Gender Hirschmann Test And Measurement 72C1533
SOCKET, 4MM, SHROUDED, BLACK, PK5, SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:BLACK;CONTACT MATERIAL:BRASS;CONTA CT TERMINATION ROHS COMPLIANT: YES

SOCKET, 4MM, SHROUDED, BLACK, PK5, SEB; GENDER:SOCKET; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:32A; VOLTAGE RATING:1KV; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR COLOUR:BLACK;CONTACT MATERIAL:BRASS;CONTACT TERMINATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C1533
Product Name Socket, 4Mm, Shrouded, Black, Pk5, Seb; Gender Hirschmann Test And Measurement
Mounting PANEL MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50020-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details