Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement 972355109

Description
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement - 20T9425 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement
20T9425
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement 20T9425
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9425
Product Name Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details