Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement 972355107

Description
SOCKET, 4MM, SAFETY, WHITE, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, WHITE, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement - 20T9424 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement
20T9424
Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement 20T9424
SOCKET, 4MM, SAFETY, WHITE, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, WHITE, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9424
Product Name Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details