Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Grey, Mvl S; Gender Hirschmann Test And Measurement 972355106

Description
SOCKET, 4MM, SAFETY, GREY, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, GREY, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Grey, Mvl S; Gender Hirschmann Test And Measurement - 20T9423 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Grey, Mvl S; Gender Hirschmann Test And Measurement
20T9423
Socket, 4Mm, Safety, Grey, Mvl S; Gender Hirschmann Test And Measurement 20T9423
SOCKET, 4MM, SAFETY, GREY, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, GREY, MVL S; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9423
Product Name Socket, 4Mm, Safety, Grey, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - NECU-M-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-F7AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details