Hirschmann™, A BELDEN BRAND Banana, Socket, 25A, Quick Connect, Green; Gender Hirschmann Test And Measurement 972355104

Description
BANANA, SOCKET, 25A, QUICK CONNECT, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA, SOCKET, 25A, QUICK CONNECT, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Socket, 25A, Quick Connect, Green; Gender Hirschmann Test And Measurement - 92K8694 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Socket, 25A, Quick Connect, Green; Gender Hirschmann Test And Measurement
92K8694
Banana, Socket, 25A, Quick Connect, Green; Gender Hirschmann Test And Measurement 92K8694
BANANA, SOCKET, 25A, QUICK CONNECT, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BANANA, SOCKET, 25A, QUICK CONNECT, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8694
Product Name Banana, Socket, 25A, Quick Connect, Green; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details