Hirschmann™, A BELDEN BRAND Banana, Socket, 32A, Screw/solder, Yellow; Gender Hirschmann Test And Measurement 972355103

Description
BANANA, SOCKET, 32A, SCREW/SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA, SOCKET, 32A, SCREW/SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Socket, 32A, Screw/solder, Yellow; Gender Hirschmann Test And Measurement - 92K8696 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Socket, 32A, Screw/solder, Yellow; Gender Hirschmann Test And Measurement
92K8696
Banana, Socket, 32A, Screw/solder, Yellow; Gender Hirschmann Test And Measurement 92K8696
BANANA, SOCKET, 32A, SCREW/SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BANANA, SOCKET, 32A, SCREW/SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8696
Product Name Banana, Socket, 32A, Screw/solder, Yellow; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details