Hirschmann™, A BELDEN BRAND Test Socket, 25A, Quick Connect, Red; Gender Hirschmann Test And Measurement 972355101

Description
TEST SOCKET, 25A, QUICK CONNECT, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, 25A, QUICK CONNECT, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, 25A, Quick Connect, Red; Gender Hirschmann Test And Measurement - 92K8695 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 25A, Quick Connect, Red; Gender Hirschmann Test And Measurement
92K8695
Test Socket, 25A, Quick Connect, Red; Gender Hirschmann Test And Measurement 92K8695
TEST SOCKET, 25A, QUICK CONNECT, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes

TEST SOCKET, 25A, QUICK CONNECT, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8695
Product Name Test Socket, 25A, Quick Connect, Red; Gender Hirschmann Test And Measurement
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details