Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement 972354188

Description
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement - 20T9421 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement
20T9421
Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement 20T9421
SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, YELLOW/GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green, Yellow; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9421
Product Name Socket, 4Mm, Safety, Yellow/green, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details