Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement 972354109

Description
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement - 20T9420 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement
20T9420
Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement 20T9420
SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, VIOLET , MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Violet; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9420
Product Name Socket, 4Mm, Safety, Violet , Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Plug - SEA-GS-11-DUO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details