SOCKET, 4MM, SAFETY, WHITE, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20T9419 |
| Product Name | Socket, 4Mm, Safety, White, Mvl S; Gender Hirschmann Test And Measurement |
| Mounting | Panel Mount |