Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Brown, Mvl S; Gender Hirschmann Test And Measurement 972354105

Description
SOCKET, 4MM, SAFETY, BROWN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, BROWN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Brown, Mvl S; Gender Hirschmann Test And Measurement - 20T9417 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Brown, Mvl S; Gender Hirschmann Test And Measurement
20T9417
Socket, 4Mm, Safety, Brown, Mvl S; Gender Hirschmann Test And Measurement 20T9417
SOCKET, 4MM, SAFETY, BROWN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, BROWN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9417
Product Name Socket, 4Mm, Safety, Brown, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details