Hirschmann™, A BELDEN BRAND Socket, 4Mm, Safety, Green, Mvl S; Gender Hirschmann Test And Measurement 972354104

Description
SOCKET, 4MM, SAFETY, GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, SAFETY, GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Safety, Green, Mvl S; Gender Hirschmann Test And Measurement - 92K8689 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Safety, Green, Mvl S; Gender Hirschmann Test And Measurement
92K8689
Socket, 4Mm, Safety, Green, Mvl S; Gender Hirschmann Test And Measurement 92K8689
SOCKET, 4MM, SAFETY, GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, 4MM, SAFETY, GREEN, MVL S; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8689
Product Name Socket, 4Mm, Safety, Green, Mvl S; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details