Hirschmann™, A BELDEN BRAND Safety Test Lead Kit; Kit Contents Hirschmann Test And Measurement 972338001

Description
SAFETY TEST LEAD KIT; Kit Contents:2 x Silicone Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:100cm; Colour:Red / Black; Connector RoHS Compliant: Yes
Datasheet
Description
SAFETY TEST LEAD KIT; Kit Contents:2 x Silicone Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:100cm; Colour:Red / Black; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Test Lead Kit; Kit Contents Hirschmann Test And Measurement - 92K8200 - Newark, An Avnet Company
Chicago, IL, United States
Safety Test Lead Kit; Kit Contents Hirschmann Test And Measurement
92K8200
Safety Test Lead Kit; Kit Contents Hirschmann Test And Measurement 92K8200
SAFETY TEST LEAD KIT; Kit Contents:2 x Silicone Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:100cm; Colour:Red / Black; Connector RoHS Compliant: Yes

SAFETY TEST LEAD KIT; Kit Contents:2 x Silicone Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:100cm; Colour:Red / Black; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 92K8200
Product Name Safety Test Lead Kit; Kit Contents Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 633XEL-48R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details