TEST LEAD SET, BLK, RED, 1M, 1KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 92K8199 |
| Product Name | Test Lead Set, Blk, Red, 1M, 1Kv; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 1000 volts |