Hirschmann™, A BELDEN BRAND Probe, Test, Red, Mvl S; Test Probe Type Hirschmann Test And Measurement 972318101

Description
PROBE, TEST, RED, MVL S; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:PRUEF 2610 FT; SVHC:Lead (15-Jan-2019); Connector Colour:Red; Connector Type:Test Probe; Contact Material:Steel; RoHS Compliant: Yes
Datasheet
Description
PROBE, TEST, RED, MVL S; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:PRUEF 2610 FT; SVHC:Lead (15-Jan-2019); Connector Colour:Red; Connector Type:Test Probe; Contact Material:Steel; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Test, Red, Mvl S; Test Probe Type Hirschmann Test And Measurement - 92K8237 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Test, Red, Mvl S; Test Probe Type Hirschmann Test And Measurement
92K8237
Probe, Test, Red, Mvl S; Test Probe Type Hirschmann Test And Measurement 92K8237
PROBE, TEST, RED, MVL S; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:PRUEF 2610 FT; SVHC:Lead (15-Jan-2019); Connector Colour:Red; Connector Type:Test Probe; Contact Material:Steel; RoHS Compliant: Yes

PROBE, TEST, RED, MVL S; Test Probe Type:Point; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:PRUEF 2610 FT; SVHC:Lead (15-Jan-2019); Connector Colour:Red; Connector Type:Test Probe; Contact Material:Steel; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K8237
Product Name Probe, Test, Red, Mvl S; Test Probe Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details