Hirschmann™, A BELDEN BRAND Probe, Hook, 4Mm, Red, Kun; Test Probe Type Hirschmann Test And Measurement 972309101

Description
PROBE, HOOK, 4MM, RED, KUN; Test Probe Type:Hook; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Safety Measuring Leads; Product Range:-; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:50mohm; Current RoHS Compliant: Yes
Datasheet
Description
PROBE, HOOK, 4MM, RED, KUN; Test Probe Type:Hook; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Safety Measuring Leads; Product Range:-; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:50mohm; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Hook, 4Mm, Red, Kun; Test Probe Type Hirschmann Test And Measurement - 93T7856 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Hook, 4Mm, Red, Kun; Test Probe Type Hirschmann Test And Measurement
93T7856
Probe, Hook, 4Mm, Red, Kun; Test Probe Type Hirschmann Test And Measurement 93T7856
PROBE, HOOK, 4MM, RED, KUN; Test Probe Type:Hook; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Safety Measuring Leads; Product Range:-; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:50mohm; Current RoHS Compliant: Yes

PROBE, HOOK, 4MM, RED, KUN; Test Probe Type:Hook; Test Probe Functions:Multifunction; Accuracy %:-; For Use With:Safety Measuring Leads; Product Range:-; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:50mohm; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7856
Product Name Probe, Hook, 4Mm, Red, Kun; Test Probe Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details