Hirschmann™, A BELDEN BRAND Hook, Test, 4Mm, Red, Las N Ws; Connector Type Hirschmann Test And Measurement 972308101

Description
HOOK, TEST, 4MM, RED, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Red; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Red; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, 4MM, RED, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Red; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Red; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, 4Mm, Red, Las N Ws; Connector Type Hirschmann Test And Measurement - 24M3218 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, 4Mm, Red, Las N Ws; Connector Type Hirschmann Test And Measurement
24M3218
Hook, Test, 4Mm, Red, Las N Ws; Connector Type Hirschmann Test And Measurement 24M3218
HOOK, TEST, 4MM, RED, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Red; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Red; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes

HOOK, TEST, 4MM, RED, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Red; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Red; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M3218
Product Name Hook, Test, 4Mm, Red, Las N Ws; Connector Type Hirschmann Test And Measurement
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products