HOOK, TEST, 4MM, BLACK, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Black; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Black; Operating Temperature Max:80°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34M6586 |
| Product Name | Hook, Test, 4Mm, Black, Las N Ws; Connector Type Hirschmann Test And Measurement |
| Current Rating | 20.0 amps |