Hirschmann™, A BELDEN BRAND Hook, Test, 4Mm, Red, Las N Ws; Test Probe Type Hirschmann Test And Measurement 972307101

Description
HOOK, TEST, 4MM, RED, LAS N WS; Test Probe Type:Clamp; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:KLEPS 2700; SVHC:Lead (15-Jan-2019); Colour:Red; Connector Tip Style:Hook; Connector Type:Test Clip; Contact RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, 4MM, RED, LAS N WS; Test Probe Type:Clamp; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:KLEPS 2700; SVHC:Lead (15-Jan-2019); Colour:Red; Connector Tip Style:Hook; Connector Type:Test Clip; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, 4Mm, Red, Las N Ws; Test Probe Type Hirschmann Test And Measurement - 67C7261 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, 4Mm, Red, Las N Ws; Test Probe Type Hirschmann Test And Measurement
67C7261
Hook, Test, 4Mm, Red, Las N Ws; Test Probe Type Hirschmann Test And Measurement 67C7261
HOOK, TEST, 4MM, RED, LAS N WS; Test Probe Type:Clamp; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:KLEPS 2700; SVHC:Lead (15-Jan-2019); Colour:Red; Connector Tip Style:Hook; Connector Type:Test Clip; Contact RoHS Compliant: Yes

HOOK, TEST, 4MM, RED, LAS N WS; Test Probe Type:Clamp; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:KLEPS 2700; SVHC:Lead (15-Jan-2019); Colour:Red; Connector Tip Style:Hook; Connector Type:Test Clip; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7261
Product Name Hook, Test, 4Mm, Red, Las N Ws; Test Probe Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details