Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 972267100

Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement - 71AC1625 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
71AC1625
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 71AC1625
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1625
Product Name Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details