Belden Inc. Multiple Conductor Cables 9718 368500

Description
2#12 PVC PARALLEL
Request a Quote Datasheet
Description
2#12 PVC PARALLEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 9718368500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
9718368500-ND
Multiple Conductor Cables 9718368500-ND
2#12 PVC PARALLEL

2#12 PVC PARALLEL

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 12Awg, 500Ft; Cable Shielding Belden - 04F8982 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 12Awg, 500Ft; Cable Shielding Belden
04F8982
Unshielded Multiconductor Cable 2 Conductor 12Awg, 500Ft; Cable Shielding Belden 04F8982
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 9718368500-ND 04F8982
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 12Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details