Belden Inc. Multiple Conductor Cables 9718 3681000

Description
2#12 PVC PARALLEL
Request a Quote Datasheet
Description
2#12 PVC PARALLEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 97183681000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
97183681000-ND
Multiple Conductor Cables 97183681000-ND
2#12 PVC PARALLEL

2#12 PVC PARALLEL

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 12Awg, 1000Ft; Cable Shielding Belden - 15B3926 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 12Awg, 1000Ft; Cable Shielding Belden
15B3926
Unshielded Multiconductor Cable 2 Conductor 12Awg, 1000Ft; Cable Shielding Belden 15B3926
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:1Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 97183681000-ND 15B3926
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 12Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details