The Unshielded Multiconductor Cable features two 18 AWG conductors made of high-conductivity copper, with one conductor tinned and the other bare. The cable is constructed with PVC insulation and has an overall nominal diameter of 0.110 x 0.220 inches. It operates within a temperature range of -20°C to +60°C and has a maximum operating voltage of 300 V RMS. The cable is compliant with various EU directives, including RoHS, and is not suitable for plenum applications. Weighing 11 lbs for a 500 ft reel, it is designed for applications requiring reliable electrical performance without shielding.
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
AUDIO WIRE/CABLE, 18AWG STRAND (16X30),PVC INSULATION CLEAR (TRANSPARENT)
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | BEL10413-ND | 15B3919 | 70005030 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden | AUDIO WIRE/CABLE, 18AWG STRAND (16X30),PVC INSULATION CLEAR (TRANSPARENT) |
| Product Category | Cable | Cable | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Bare; Copper, Tinned | Copper | |
| North American | 18 AWG | 18 AWG | |
| Number of Conductors | 2 # | 2 # |