Belden Inc. Multiple Conductor Cables 9683 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5858-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5858-1000-ND
Multiple Conductor Cables BEL5858-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 04F5165 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
04F5165
Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 04F5165
SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5858-1000-ND 04F5165
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details