Belden Inc. Multiple Conductor Cables 9680 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1877-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1877-500-ND
Multiple Conductor Cables BEL1877-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 04F5157 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
04F5157
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 04F5157
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULATED, COMPUTER CHROME - 70004940 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULATED, COMPUTER CHROME
70004940
PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULATED, COMPUTER CHROME 70004940
Low Capacitance Computer Cable, Tinned Copper Conductor Material PVC jacket material For EIA RS-232⁄422 applications.

Low Capacitance Computer Cable, Tinned Copper Conductor Material

  • PVC jacket material
    For EIA RS-232⁄422 applications.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1877-500-ND 04F5157 70004940
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 3 PR, 24AWG STRAND (7X32), POLYETHYLENE INSULATED, COMPUTER CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details