Belden Inc. Multiple Conductor Cables 9641 0081000

Description
23 Conductor Multi-Conductor Cable Gray 24 AWG, 26 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
23 Conductor Multi-Conductor Cable Gray 24 AWG, 26 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5852-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5852-1000-ND
Multiple Conductor Cables BEL5852-1000-ND
23 Conductor Multi-Conductor Cable Gray 24 AWG, 26 AWG Braid 1000.0' (304.8m)

23 Conductor Multi-Conductor Cable Gray 24 AWG, 26 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 24/26Awg, 1000Ft, 300V; Cable Shielding Belden - 03F6143 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 24/26Awg, 1000Ft, 300V; Cable Shielding Belden
03F6143
Shielded Cable Multipair, 24/26Awg, 1000Ft, 300V; Cable Shielding Belden 03F6143
SHIELDED CABLE MULTIPAIR, 24/26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 24/26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5852-1000-ND 03F6143
Product Name Multiple Conductor Cables Shielded Cable Multipair, 24/26Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534205 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details