Belden Inc. Multiple Conductor Cables 9626 060500

Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5850-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5850-500-ND
Multiple Conductor Cables BEL5850-500-ND
25 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Belden - 02F6144 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Belden
02F6144
Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Belden 02F6144
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5850-500-ND 02F6144
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details