Belden Inc. Multiple Conductor Cables 9626 060100

Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5848-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5848-100-ND
Multiple Conductor Cables BEL5848-100-ND
25 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 18Awg, 100Ft; Cable Shielding Belden - 87K7382 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg, 100Ft; Cable Shielding Belden
87K7382
Unshielded Multiconductor Cable 25 Conductor 18Awg, 100Ft; Cable Shielding Belden 87K7382
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 25 CONDUCT, 18AWG STRAND (19X30), PVC INSULATION, AUDIO/CONT CH - 70005094 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 25 CONDUCT, 18AWG STRAND (19X30), PVC INSULATION, AUDIO/CONT CH
70005094
MULTI CONDUCTOR, 25 CONDUCT, 18AWG STRAND (19X30), PVC INSULATION, AUDIO/CONT CH 70005094
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5848-100-ND 87K7382 70005094
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 18Awg, 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 25 CONDUCT, 18AWG STRAND (19X30), PVC INSULATION, AUDIO/CONT CH
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2024856 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details