5 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL5839-500-ND | 87K7380 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable 5 Conductor 16Awg 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| North American | 16 AWG |