Belden Inc. Multiple Conductor Cables 9618 060500

Description
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5833-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5833-500-ND
Multiple Conductor Cables BEL5833-500-ND
37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

37 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 87K1911 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
87K1911
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 87K1911
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5833-500-ND 87K1911
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details