Belden Inc. Multiple Conductor Cables 9617 0601000

Description
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5829-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5829-1000-ND
Multiple Conductor Cables BEL5829-1000-ND
25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F4175 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F4175
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F4175
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5829-1000-ND 03F4175
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details