10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL5825-500-ND | 87K1910 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid |