Belden Inc. Multiple Conductor Cables 9615 0601000

Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5824-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5824-1000-ND
Multiple Conductor Cables BEL5824-1000-ND
10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F4065 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F4065
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F4065
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5824-1000-ND 03F4065
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers