Belden Inc. Multiple Conductor Cables 9613 060500

Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote
Description
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features 8 conductors made of 24 AWG stranded tinned copper, with a total conductor stranding of 7x32. It is insulated with semi-rigid PVC, and the overall cable is shielded with Beldfoil® aluminum foil-polyester tape providing 100% coverage, along with a tinned copper braid shield offering 65% coverage. The outer jacket is also made of PVC with a nominal wall thickness of 0.035 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum operating voltage of 300V RMS. The nominal capacitance between conductors is 30 pF/ft, while the capacitance between conductors and the shield is 55 pF/ft. The DC resistance for the conductors is 25 Ohm/1000 ft, and the outer shield has a DC resistance of 7.3 Ohm/1000 ft. The cable is compliant with various standards, including UL AWM Style 2464, and is RoHS compliant. With a bulk weight of 38 lbs per 1000 ft and a minimum bend radius of 2.5 inches, this cable is suitable for applications requiring reliable shielding and flexibility.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable features 8 conductors made of 24 AWG stranded tinned copper, with a total conductor stranding of 7x32. It is insulated with semi-rigid PVC, and the overall cable is shielded with Beldfoil® aluminum foil-polyester tape providing 100% coverage, along with a tinned copper braid shield offering 65% coverage. The outer jacket is also made of PVC with a nominal wall thickness of 0.035 inches. This cable operates within a temperature range of -30°C to +80°C and has a maximum operating voltage of 300V RMS. The nominal capacitance between conductors is 30 pF/ft, while the capacitance between conductors and the shield is 55 pF/ft. The DC resistance for the conductors is 25 Ohm/1000 ft, and the outer shield has a DC resistance of 7.3 Ohm/1000 ft. The cable is compliant with various standards, including UL AWM Style 2464, and is RoHS compliant. With a bulk weight of 38 lbs per 1000 ft and a minimum bend radius of 2.5 inches, this cable is suitable for applications requiring reliable shielding and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5821-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5821-500-ND
Multiple Conductor Cables BEL5821-500-ND
8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden - 03F4058 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
03F4058
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden 03F4058
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5821-500-ND 03F4058
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers