Belden Inc. Multiple Conductor Cables 9585 060500

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5809-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5809-500-ND
Multiple Conductor Cables BEL5809-500-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 500.0' (152.4m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F6147 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden
02F6147
Unshielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden 02F6147
UNSHIELDED MULTIPAIR CABLE 25PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 25PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5809-500-ND 02F6147
Product Name Multiple Conductor Cables Unshielded Multipair Cable 25Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details